TE Connectivity Chip Resistor - Surface Mount RN73C2A44K2BTG

Description
44.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
44.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C2A44K2BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A44K2BTG-ND
Chip Resistor - Surface Mount RN73C2A44K2BTG-ND
44.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

44.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RESISTORS 0805 44K2RESISTOR 0805 44K2; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:44.2KR; CASE STY... - RN73C2A44K2BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS 0805 44K2RESISTOR 0805 44K2; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:44.2KR; CASE STY...
RN73C2A44K2BTG
RESISTORS 0805 44K2RESISTOR 0805 44K2; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:44.2KR; CASE STY... RN73C2A44K2BTG
RESISTORS 0805 44K2RESISTOR 0805 44K2; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:44.2KR; CASE STY...

RESISTORS 0805 44K2RESISTOR 0805 44K2; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:44.2KR; CASE STY...

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN73C2A44K2BTG-ND RN73C2A44K2BTG
Product Name Chip Resistor - Surface Mount RESISTORS 0805 44K2RESISTOR 0805 44K2; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:44.2KR; CASE STY...
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details