TE Connectivity Chip Resistor - Surface Mount RN73C2A442RBTDF

Description
442 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
442 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103442DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103442DKR-ND
Chip Resistor - Surface Mount A103442DKR-ND
442 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

442 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103442TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103442TR-ND
Chip Resistor - Surface Mount A103442TR-ND
442 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

442 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103442CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103442CT-ND
Chip Resistor - Surface Mount A103442CT-ND
442 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

442 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RN73C2A442RBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RN73C2A442RBTDFTR-ND
Chip Resistor - Surface Mount 1111-RN73C2A442RBTDFTR-ND
RN 0805 442R 0.1% 10PPM 1KRL

RN 0805 442R 0.1% 10PPM 1KRL

Buy Now Datasheet
Fixed Resistors; RN 0805 442R 0.1% 10PPM 1KRL ( Holsworthy ) - RN73C2A442RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 442R 0.1% 10PPM 1KRL ( Holsworthy )
RN73C2A442RBTDF
Fixed Resistors; RN 0805 442R 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A442RBTDF
Fixed Resistors; RN 0805 442R 0.1% 10PPM 1KRL ( Holsworthy )

Fixed Resistors; RN 0805 442R 0.1% 10PPM 1KRL ( Holsworthy )

Supplier's Site
Surface Mount Thin Film Resistor, Rn73 Series, 442 Ohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity - 20R8296 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 442 Ohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity
20R8296
Surface Mount Thin Film Resistor, Rn73 Series, 442 Ohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity 20R8296
Surface Mount Thin Film Resistor, RN73 Series, 442 ohm, 100 mW, - 0.1%, 100 V

Surface Mount Thin Film Resistor, RN73 Series, 442 ohm, 100 mW, - 0.1%, 100 V

Supplier's Site

Technical Specifications

  DigiKey DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A103442DKR-ND 1111-RN73C2A442RBTDFTR-ND RN73C2A442RBTDF 20R8296
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Fixed Resistors; RN 0805 442R 0.1% 10PPM 1KRL ( Holsworthy ) Surface Mount Thin Film Resistor, Rn73 Series, 442 Ohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 442 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details