TE Connectivity Fixed Resistors; RN 0805 442K 0.1% 10PPM 1K RL ( Holsworthy ) RN73C2A442KBTDF

Description
Fixed Resistors; RN 0805 442K 0.1% 10PPM 1K RL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0805 442K 0.1% 10PPM 1K RL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0805 442K 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C2A442KBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 442K 0.1% 10PPM 1K RL ( Holsworthy )
RN73C2A442KBTDF
Fixed Resistors; RN 0805 442K 0.1% 10PPM 1K RL ( Holsworthy ) RN73C2A442KBTDF
Fixed Resistors; RN 0805 442K 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0805 442K 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RN73C2A442KBTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A442KBTDF-ND
Chip Resistor - Surface Mount RN73C2A442KBTDF-ND
442 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

442 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 442K, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity - 05AC9374 - Newark, An Avnet Company
Chicago, IL, United States
Res, 442K, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
05AC9374
Res, 442K, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity 05AC9374
RES, 442K, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:442kohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 442K, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:442kohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site
Res, 442K, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity - 06AC6375 - Newark, An Avnet Company
Chicago, IL, United States
Res, 442K, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
06AC6375
Res, 442K, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity 06AC6375
RES, 442K, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:442kohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 442K, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:442kohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C2A442KBTDF RN73C2A442KBTDF-ND 05AC9374
Product Name Fixed Resistors; RN 0805 442K 0.1% 10PPM 1K RL ( Holsworthy ) Chip Resistor - Surface Mount Res, 442K, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
Mounting / Packaging 0805 0805; 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1249285 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R911JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details