TE Connectivity Fixed Resistors; RN 0805 43R2 0.1% 10PPM 1K RL ( Holsworthy ) RN73C2A43R2BTDF

Description
Fixed Resistors; RN 0805 43R2 0.1% 10PPM 1K RL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0805 43R2 0.1% 10PPM 1K RL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0805 43R2 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C2A43R2BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 43R2 0.1% 10PPM 1K RL ( Holsworthy )
RN73C2A43R2BTDF
Fixed Resistors; RN 0805 43R2 0.1% 10PPM 1K RL ( Holsworthy ) RN73C2A43R2BTDF
Fixed Resistors; RN 0805 43R2 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0805 43R2 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - A103441CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103441CT-ND
Chip Resistor - Surface Mount A103441CT-ND
43.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

43.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103441DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103441DKR-ND
Chip Resistor - Surface Mount A103441DKR-ND
43.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

43.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103441TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103441TR-ND
Chip Resistor - Surface Mount A103441TR-ND
43.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

43.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 43R2, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity - 98Y6579 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43R2, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
98Y6579
Res, 43R2, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity 98Y6579
RES, 43R2, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:43.2ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 43R2, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:43.2ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 43R2, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity - 57AC2934 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43R2, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
57AC2934
Res, 43R2, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity 57AC2934
RES, 43R2, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:43.2ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 43R2, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:43.2ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C2A43R2BTDF A103441CT-ND 98Y6579
Product Name Fixed Resistors; RN 0805 43R2 0.1% 10PPM 1K RL ( Holsworthy ) Chip Resistor - Surface Mount Res, 43R2, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
Mounting / Packaging 0805 0805; 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363326 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C8R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details