TE Connectivity Chip Resistor - Surface Mount RN73C2A432RBTG

Description
432 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
432 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C2A432RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A432RBTG-ND
Chip Resistor - Surface Mount RN73C2A432RBTG-ND
432 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

432 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0805 432R 0.1% 10PPM CUT LENGTH ( Holsworthy ) - RN73C2A432RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 432R 0.1% 10PPM CUT LENGTH ( Holsworthy )
RN73C2A432RBTG
Fixed Resistors; RN 0805 432R 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C2A432RBTG
Fixed Resistors; RN 0805 432R 0.1% 10PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RN 0805 432R 0.1% 10PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Thin Film Resistor, 432 Ohm, 100Mw, 0.1%; Resistance Holsworthy Te Connectivity - 20R8288 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 432 Ohm, 100Mw, 0.1%; Resistance Holsworthy Te Connectivity
20R8288
Thin Film Resistor, 432 Ohm, 100Mw, 0.1%; Resistance Holsworthy Te Connectivity 20R8288
THIN FILM RESISTOR, 432 OHM, 100mW, 0.1%; Resistance:432ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

THIN FILM RESISTOR, 432 OHM, 100mW, 0.1%; Resistance:432ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C2A432RBTG-ND RN73C2A432RBTG 20R8288
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0805 432R 0.1% 10PPM CUT LENGTH ( Holsworthy ) Thin Film Resistor, 432 Ohm, 100Mw, 0.1%; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Resistance Range 432 ohms 432 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221000 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details