TE Connectivity Chip Resistor - Surface Mount RN73C2A432RBTDF

Description
432 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
432 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103439TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103439TR-ND
Chip Resistor - Surface Mount A103439TR-ND
432 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

432 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103439DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103439DKR-ND
Chip Resistor - Surface Mount A103439DKR-ND
432 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

432 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103439CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103439CT-ND
Chip Resistor - Surface Mount A103439CT-ND
432 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

432 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD RN 0805 432R 0.1% 10PPM 1KRL - RN73C2A432RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RN 0805 432R 0.1% 10PPM 1KRL
RN73C2A432RBTDF
Thin Film Resistors - SMD RN 0805 432R 0.1% 10PPM 1KRL RN73C2A432RBTDF
Thin Film Resistors - SMD RN 0805 432R 0.1% 10PPM 1KRL

Thin Film Resistors - SMD RN 0805 432R 0.1% 10PPM 1KRL

Supplier's Site
Res, 432R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity - 98Y6580 - Newark, An Avnet Company
Chicago, IL, United States
Res, 432R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
98Y6580
Res, 432R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity 98Y6580
RES, 432R, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:432ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 432R, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:432ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A103439TR-ND RN73C2A432RBTDF 98Y6580
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD RN 0805 432R 0.1% 10PPM 1KRL Res, 432R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805
Resistance Range 432 ohms 432 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573283 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 2200 ohms
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details