TE Connectivity Chip Resistor - Surface Mount RN73C2A42R2BTDF

Description
42.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
42.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C2A42R2BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A42R2BTDF-ND
Chip Resistor - Surface Mount RN73C2A42R2BTDF-ND
42.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

42.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0805 42R2 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C2A42R2BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 42R2 0.1% 10PPM 1K RL ( Holsworthy )
RN73C2A42R2BTDF
Fixed Resistors; RN 0805 42R2 0.1% 10PPM 1K RL ( Holsworthy ) RN73C2A42R2BTDF
Fixed Resistors; RN 0805 42R2 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0805 42R2 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site
Res, 42R2, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity - 10AC8867 - Newark, An Avnet Company
Chicago, IL, United States
Res, 42R2, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
10AC8867
Res, 42R2, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity 10AC8867
RES, 42R2, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:42.2ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 42R2, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:42.2ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site
Res, 42R2, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity - 05AC9370 - Newark, An Avnet Company
Chicago, IL, United States
Res, 42R2, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
05AC9370
Res, 42R2, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity 05AC9370
RES, 42R2, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:42.2ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 42R2, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:42.2ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C2A42R2BTDF-ND RN73C2A42R2BTDF 10AC8867
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0805 42R2 0.1% 10PPM 1K RL ( Holsworthy ) Res, 42R2, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805
Resistance Range 42.2 ohms 42.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1580277 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R132JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details