TE Connectivity Chip Resistor - Surface Mount RN73C2A422RBTG

Description
422 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
422 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C2A422RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A422RBTG-ND
Chip Resistor - Surface Mount RN73C2A422RBTG-ND
422 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

422 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RESISTORS 0805 422R RESISTORS 0805 422R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:422R; CASE STY... - RN73C2A422RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS 0805 422R RESISTORS 0805 422R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:422R; CASE STY...
RN73C2A422RBTG
RESISTORS 0805 422R RESISTORS 0805 422R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:422R; CASE STY... RN73C2A422RBTG
RESISTORS 0805 422R RESISTORS 0805 422R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:422R; CASE STY...

RESISTORS 0805 422R RESISTORS 0805 422R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:422R; CASE STY...

Supplier's Site
Resistor, Thin Film, 422 Ohm, 100Mw, 0.1%; Resistance Holsworthy Te Connectivity - 20R8279 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 422 Ohm, 100Mw, 0.1%; Resistance Holsworthy Te Connectivity
20R8279
Resistor, Thin Film, 422 Ohm, 100Mw, 0.1%; Resistance Holsworthy Te Connectivity 20R8279
RESISTOR, THIN FILM, 422 OHM, 100mW, 0.1%; Resistance:422ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RESISTOR, THIN FILM, 422 OHM, 100mW, 0.1%; Resistance:422ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C2A422RBTG-ND RN73C2A422RBTG 20R8279
Product Name Chip Resistor - Surface Mount RESISTORS 0805 422R RESISTORS 0805 422R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:422R; CASE STY... Resistor, Thin Film, 422 Ohm, 100Mw, 0.1%; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Resistance Range 422 ohms 422 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363326 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers