TE Connectivity Chip Resistor - Surface Mount RN73C2A422RBTDF

Description
422 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
422 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RN73C2A422RBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C2A422RBTDFTR-ND
Chip Resistor - Surface Mount 1712-RN73C2A422RBTDFTR-ND
422 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

422 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RN73C2A422RBTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C2A422RBTDFCT-ND
Chip Resistor - Surface Mount 1712-RN73C2A422RBTDFCT-ND
RES SMD 422 OHM 0.1% 1/10W 0805

RES SMD 422 OHM 0.1% 1/10W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RN73C2A422RBTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C2A422RBTDFDKR-ND
Chip Resistor - Surface Mount 1712-RN73C2A422RBTDFDKR-ND
RES SMD 422 OHM 0.1% 1/10W 0805

RES SMD 422 OHM 0.1% 1/10W 0805

Buy Now Datasheet
Fixed Resistors; RN 0805 422R 0.1% 10PPM 1KRL ( Holsworthy ) - RN73C2A422RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 422R 0.1% 10PPM 1KRL ( Holsworthy )
RN73C2A422RBTDF
Fixed Resistors; RN 0805 422R 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A422RBTDF
Fixed Resistors; RN 0805 422R 0.1% 10PPM 1KRL ( Holsworthy )

Fixed Resistors; RN 0805 422R 0.1% 10PPM 1KRL ( Holsworthy )

Supplier's Site
Res, 422R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity - 98Y6578 - Newark, An Avnet Company
Chicago, IL, United States
Res, 422R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
98Y6578
Res, 422R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity 98Y6578
RES, 422R, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:422ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 422R, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:422ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 422R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity - 57AC2933 - Newark, An Avnet Company
Chicago, IL, United States
Res, 422R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
57AC2933
Res, 422R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity 57AC2933
RES, 422R, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:422ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 422R, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:422ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-RN73C2A422RBTDFTR-ND RN73C2A422RBTDF 98Y6578
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0805 422R 0.1% 10PPM 1KRL ( Holsworthy ) Res, 422R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805
Resistance Range 422 ohms 422 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2567727 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1024FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details