TE Connectivity RESISTOR 0805 10PPM 41R2RESISTOR 0805 10PPM 41R2; Resistor element type:Thin Film; Resistance:41.2R;... RN73C2A41R2BTG

Description
RESISTOR 0805 10PPM 41R2RESISTOR 0805 10PPM 41R2; Resistor element type:Thin Film; Resistance:41.2R;...
Request a Quote Datasheet
Description
RESISTOR 0805 10PPM 41R2RESISTOR 0805 10PPM 41R2; Resistor element type:Thin Film; Resistance:41.2R;...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR 0805 10PPM 41R2RESISTOR 0805 10PPM 41R2; Resistor element type:Thin Film; Resistance:41.2R;... - RN73C2A41R2BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR 0805 10PPM 41R2RESISTOR 0805 10PPM 41R2; Resistor element type:Thin Film; Resistance:41.2R;...
RN73C2A41R2BTG
RESISTOR 0805 10PPM 41R2RESISTOR 0805 10PPM 41R2; Resistor element type:Thin Film; Resistance:41.2R;... RN73C2A41R2BTG
RESISTOR 0805 10PPM 41R2RESISTOR 0805 10PPM 41R2; Resistor element type:Thin Film; Resistance:41.2R;...

RESISTOR 0805 10PPM 41R2RESISTOR 0805 10PPM 41R2; Resistor element type:Thin Film; Resistance:41.2R;...

Supplier's Site
Chip Resistor - Surface Mount - RN73C2A41R2BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A41R2BTG-ND
Chip Resistor - Surface Mount RN73C2A41R2BTG-ND
41.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

41.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Rn73 Series, 41.2 Ohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity - 20R8267 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 41.2 Ohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity
20R8267
Surface Mount Thin Film Resistor, Rn73 Series, 41.2 Ohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity 20R8267
Surface Mount Thin Film Resistor, RN73 Series, 41.2 ohm, 100 mW, - 0.1%, 100 V

Surface Mount Thin Film Resistor, RN73 Series, 41.2 ohm, 100 mW, - 0.1%, 100 V

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C2A41R2BTG RN73C2A41R2BTG-ND 20R8267
Product Name RESISTOR 0805 10PPM 41R2RESISTOR 0805 10PPM 41R2; Resistor element type:Thin Film; Resistance:41.2R;... Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rn73 Series, 41.2 Ohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805 0805; 0805 Surface Mount Technology (SMT / SMD)
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 41.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1445550 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R124JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers