TE Connectivity Fixed Resistors; RN 0805 41R2 0.1% 10PPM 1K RL ( Holsworthy ) RN73C2A41R2BTDF

Description
Fixed Resistors; RN 0805 41R2 0.1% 10PPM 1K RL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0805 41R2 0.1% 10PPM 1K RL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0805 41R2 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C2A41R2BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 41R2 0.1% 10PPM 1K RL ( Holsworthy )
RN73C2A41R2BTDF
Fixed Resistors; RN 0805 41R2 0.1% 10PPM 1K RL ( Holsworthy ) RN73C2A41R2BTDF
Fixed Resistors; RN 0805 41R2 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0805 41R2 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - 1712-RN73C2A41R2BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C2A41R2BTDFTR-ND
Chip Resistor - Surface Mount 1712-RN73C2A41R2BTDFTR-ND
41.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

41.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RN73C2A41R2BTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C2A41R2BTDFDKR-ND
Chip Resistor - Surface Mount 1712-RN73C2A41R2BTDFDKR-ND
RES SMD 41.2 OHM 0.1% 1/10W 0805

RES SMD 41.2 OHM 0.1% 1/10W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RN73C2A41R2BTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C2A41R2BTDFCT-ND
Chip Resistor - Surface Mount 1712-RN73C2A41R2BTDFCT-ND
RES SMD 41.2 OHM 0.1% 1/10W 0805

RES SMD 41.2 OHM 0.1% 1/10W 0805

Buy Now Datasheet
Surface Mount Thin Film Resistor, Rn73 Series, 41.2 Ohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity - 20R8266 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 41.2 Ohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity
20R8266
Surface Mount Thin Film Resistor, Rn73 Series, 41.2 Ohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity 20R8266
Surface Mount Thin Film Resistor, RN73 Series, 41.2 ohm, 100 mW, - 0.1%, 100 V

Surface Mount Thin Film Resistor, RN73 Series, 41.2 ohm, 100 mW, - 0.1%, 100 V

Supplier's Site
Surface Mount Thin Film Resistor, Rn73 Series, 41.2 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 99W9259 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 41.2 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
99W9259
Surface Mount Thin Film Resistor, Rn73 Series, 41.2 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 99W9259
Surface Mount Thin Film Resistor, RN73 Series, 41.2 ohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RN73 Series, 41.2 ohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 41R2, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity - 98Y6576 - Newark, An Avnet Company
Chicago, IL, United States
Res, 41R2, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
98Y6576
Res, 41R2, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity 98Y6576
RES, 41R2, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:41.2ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 41R2, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:41.2ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RN73C2A41R2BTDF 1712-RN73C2A41R2BTDFTR-ND 20R8266 99W9259 98Y6576
Product Name Fixed Resistors; RN 0805 41R2 0.1% 10PPM 1K RL ( Holsworthy ) Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rn73 Series, 41.2 Ohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity Surface Mount Thin Film Resistor, Rn73 Series, 41.2 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity Res, 41R2, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
Mounting / Packaging 0805 0805; 0805 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) 0805
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details