41.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
RESISTORS 0805 41K2RESISTOR 0805 41K2; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:41.2KR; CASE STY...
THIN FILM RESISTOR, 41.2KOHM, 100mW 0.1%; Resistance:41.2kohm;
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RN73C2A41K2BTG-ND | RN73C2A41K2BTG | 20R8264 |
| Product Name | Chip Resistor - Surface Mount | RESISTORS 0805 41K2RESISTOR 0805 41K2; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:41.2KR; CASE STY... | Thin Film Resistor, 41.2Kohm, 100Mw 0.1%; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | Precision Resistor | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 | 0805 | 0805; 0805 [2012 Metric] |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |