TE Connectivity Chip Resistor - Surface Mount RN73C2A412RBTDF

Description
412 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
412 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C2A412RBTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A412RBTDF-ND
Chip Resistor - Surface Mount RN73C2A412RBTDF-ND
412 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

412 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RN73C2A412RBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RN73C2A412RBTDFTR-ND
Chip Resistor - Surface Mount 1111-RN73C2A412RBTDFTR-ND
RN 0805 412R 0.1% 10PPM 1KRL

RN 0805 412R 0.1% 10PPM 1KRL

Buy Now Datasheet
Fixed Resistors; RN 0805 412R 0.1% 10PPM 1KRL ( Holsworthy ) - RN73C2A412RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 412R 0.1% 10PPM 1KRL ( Holsworthy )
RN73C2A412RBTDF
Fixed Resistors; RN 0805 412R 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A412RBTDF
Fixed Resistors; RN 0805 412R 0.1% 10PPM 1KRL ( Holsworthy )

Fixed Resistors; RN 0805 412R 0.1% 10PPM 1KRL ( Holsworthy )

Supplier's Site
Res, 412R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity - 98Y6577 - Newark, An Avnet Company
Chicago, IL, United States
Res, 412R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
98Y6577
Res, 412R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity 98Y6577
RES, 412R, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:412ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 412R, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:412ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Rn73 Series, 412 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 99W9260 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 412 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
99W9260
Surface Mount Thin Film Resistor, Rn73 Series, 412 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 99W9260
Surface Mount Thin Film Resistor, RN73 Series, 412 ohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RN73 Series, 412 ohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RN73C2A412RBTDF-ND 1111-RN73C2A412RBTDFTR-ND RN73C2A412RBTDF 98Y6577 99W9260
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Fixed Resistors; RN 0805 412R 0.1% 10PPM 1KRL ( Holsworthy ) Res, 412R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity Surface Mount Thin Film Resistor, Rn73 Series, 412 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 0805 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 412 ohms 412 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers