TE Connectivity Fixed Resistors; RN 0805 412K 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C2A412KBTG

Description
Fixed Resistors; RN 0805 412K 0.1% 10PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0805 412K 0.1% 10PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0805 412K 0.1% 10PPM CUT LENGTH ( Holsworthy ) - RN73C2A412KBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 412K 0.1% 10PPM CUT LENGTH ( Holsworthy )
RN73C2A412KBTG
Fixed Resistors; RN 0805 412K 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C2A412KBTG
Fixed Resistors; RN 0805 412K 0.1% 10PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RN 0805 412K 0.1% 10PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RN73C2A412KBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A412KBTG-ND
Chip Resistor - Surface Mount RN73C2A412KBTG-ND
412 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

412 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Resistor;Thin Film;Res 412 Kilohms;Pwr-Rtg 0.1 W;Tol 0.1%;SMT;0805 - 70064957 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thin Film;Res 412 Kilohms;Pwr-Rtg 0.1 W;Tol 0.1%;SMT;0805
70064957
Resistor;Thin Film;Res 412 Kilohms;Pwr-Rtg 0.1 W;Tol 0.1%;SMT;0805 70064957
The RN73 Series is a high stability precision chip resistor range offering various power dissipations relating to chip size, TCR's down to 5 ppm/°C and resistive tolerances to 0.01%. The resistor is produced with three sputtered layers giving optimum performance. Values are restricted to the E96 and E24 value grids. The RN73 has accurate and uniform physical dimensions to facilitate placement. Features: High Precision — TCR 5 ppm/°C and 10 ppm/°C Tolerance Down to 0.01% Thin Film (Nichrome) Choice of Packages Stable High Frequency Performance Temperature Range –55°C to +125°C

The RN73 Series is a high stability precision chip resistor range offering various power dissipations relating to chip size, TCR's down to 5 ppm/°C and resistive tolerances to 0.01%. The resistor is produced with three sputtered layers giving optimum performance. Values are restricted to the E96 and E24 value grids. The RN73 has accurate and uniform physical dimensions to facilitate placement.
Features:

  • High Precision — TCR 5 ppm/°C and 10 ppm/°C
  • Tolerance Down to 0.01%
  • Thin Film (Nichrome)
  • Choice of Packages
  • Stable High Frequency Performance
  • Temperature Range –55°C to +125°C
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number RN73C2A412KBTG RN73C2A412KBTG-ND 70064957
Product Name Fixed Resistors; RN 0805 412K 0.1% 10PPM CUT LENGTH ( Holsworthy ) Chip Resistor - Surface Mount Resistor;Thin Film;Res 412 Kilohms;Pwr-Rtg 0.1 W;Tol 0.1%;SMT;0805
Mounting / Packaging 0805 0805; 0805 Surface Mount Technology (SMT / SMD); 0805
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1364773P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details