TE Connectivity Thin Film Resistors - SMD RN 0805 40K2 0.1% 10PPM CUT LENGTH RN73C2A40K2BTG

Description
Thin Film Resistors - SMD RN 0805 40K2 0.1% 10PPM CUT LENGTH
Request a Quote Datasheet
Description
Thin Film Resistors - SMD RN 0805 40K2 0.1% 10PPM CUT LENGTH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD RN 0805 40K2 0.1% 10PPM CUT LENGTH - RN73C2A40K2BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RN 0805 40K2 0.1% 10PPM CUT LENGTH
RN73C2A40K2BTG
Thin Film Resistors - SMD RN 0805 40K2 0.1% 10PPM CUT LENGTH RN73C2A40K2BTG
Thin Film Resistors - SMD RN 0805 40K2 0.1% 10PPM CUT LENGTH

Thin Film Resistors - SMD RN 0805 40K2 0.1% 10PPM CUT LENGTH

Supplier's Site
Chip Resistor - Surface Mount - 1676335-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1676335-1-ND
Chip Resistor - Surface Mount 1676335-1-ND
40.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

40.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Resistor;Thin Film;Res 40.2 Kilohms;Pwr-Rtg 0.1 W;Tol 0.1%;SMT;0805 - 70064651 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thin Film;Res 40.2 Kilohms;Pwr-Rtg 0.1 W;Tol 0.1%;SMT;0805
70064651
Resistor;Thin Film;Res 40.2 Kilohms;Pwr-Rtg 0.1 W;Tol 0.1%;SMT;0805 70064651
The RN73 Series is a high stability precision chip resistor range offering various power dissipations relating to chip size, TCR's down to 5 ppm/°C and resistive tolerances to 0.01%. The resistor is produced with three sputtered layers giving optimum performance. Values are restricted to the E96 and E24 value grids. The RN73 has accurate and uniform physical dimensions to facilitate placement. Features: High Precision — TCR 5 ppm/°C and 10 ppm/°C Tolerance Down to 0.01% Thin Film (Nichrome) Choice of Packages Stable High Frequency Performance Temperature Range –55°C to +125°C

The RN73 Series is a high stability precision chip resistor range offering various power dissipations relating to chip size, TCR's down to 5 ppm/°C and resistive tolerances to 0.01%. The resistor is produced with three sputtered layers giving optimum performance. Values are restricted to the E96 and E24 value grids. The RN73 has accurate and uniform physical dimensions to facilitate placement.
Features:

  • High Precision — TCR 5 ppm/°C and 10 ppm/°C
  • Tolerance Down to 0.01%
  • Thin Film (Nichrome)
  • Choice of Packages
  • Stable High Frequency Performance
  • Temperature Range –55°C to +125°C
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number RN73C2A40K2BTG 1676335-1-ND 70064651
Product Name Thin Film Resistors - SMD RN 0805 40K2 0.1% 10PPM CUT LENGTH Chip Resistor - Surface Mount Resistor;Thin Film;Res 40.2 Kilohms;Pwr-Rtg 0.1 W;Tol 0.1%;SMT;0805
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 Surface Mount Technology (SMT / SMD); 0805
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.5 ohms
View Details
2 suppliers
Through Hole Resistors - 1249303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C224J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details