TE Connectivity Fixed Resistors; RN 0805 402R 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A402RBTDF

Description
Fixed Resistors; RN 0805 402R 0.1% 10PPM 1KRL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0805 402R 0.1% 10PPM 1KRL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0805 402R 0.1% 10PPM 1KRL ( Holsworthy ) - RN73C2A402RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 402R 0.1% 10PPM 1KRL ( Holsworthy )
RN73C2A402RBTDF
Fixed Resistors; RN 0805 402R 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A402RBTDF
Fixed Resistors; RN 0805 402R 0.1% 10PPM 1KRL ( Holsworthy )

Fixed Resistors; RN 0805 402R 0.1% 10PPM 1KRL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - A103677DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103677DKR-ND
Chip Resistor - Surface Mount A103677DKR-ND
402 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

402 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103677CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103677CT-ND
Chip Resistor - Surface Mount A103677CT-ND
402 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

402 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103677TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103677TR-ND
Chip Resistor - Surface Mount A103677TR-ND
402 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

402 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, Thin Film, 402R, 0.1%, 0.1W, 0805; Resistance Te Connectivity - 26M2525 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 402R, 0.1%, 0.1W, 0805; Resistance Te Connectivity
26M2525
Res, Thin Film, 402R, 0.1%, 0.1W, 0805; Resistance Te Connectivity 26M2525
RES, THIN FILM, 402R, 0.1%, 0.1W, 0805; Resistance:402ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RN73 SeriesRoHS Compliant: Yes

RES, THIN FILM, 402R, 0.1%, 0.1W, 0805; Resistance:402ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RN73 SeriesRoHS Compliant: Yes

Supplier's Site
Res, Thin Film, 402R, 0.1%, 0.1W, 0805, Reel; Resistance Holsworthy Te Connectivity - 20R8260 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 402R, 0.1%, 0.1W, 0805, Reel; Resistance Holsworthy Te Connectivity
20R8260
Res, Thin Film, 402R, 0.1%, 0.1W, 0805, Reel; Resistance Holsworthy Te Connectivity 20R8260
RES, THIN FILM, 402R, 0.1%, 0.1W, 0805, REEL; Resistance:402ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100VRoHS Compliant: Yes

RES, THIN FILM, 402R, 0.1%, 0.1W, 0805, REEL; Resistance:402ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Rn73 Series, 402 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 99W9257 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 402 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
99W9257
Surface Mount Thin Film Resistor, Rn73 Series, 402 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 99W9257
Surface Mount Thin Film Resistor, RN73 Series, 402 ohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RN73 Series, 402 ohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RN73C2A402RBTDF A103677DKR-ND 26M2525 20R8260 99W9257
Product Name Fixed Resistors; RN 0805 402R 0.1% 10PPM 1KRL ( Holsworthy ) Chip Resistor - Surface Mount Res, Thin Film, 402R, 0.1%, 0.1W, 0805; Resistance Te Connectivity Res, Thin Film, 402R, 0.1%, 0.1W, 0805, Reel; Resistance Holsworthy Te Connectivity Surface Mount Thin Film Resistor, Rn73 Series, 402 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567781 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details