TE Connectivity Chip Resistor - Surface Mount RN73C2A402RBTD

Description
402 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
402 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A119991DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A119991DKR-ND
Chip Resistor - Surface Mount A119991DKR-ND
402 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

402 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A119991CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A119991CT-ND
Chip Resistor - Surface Mount A119991CT-ND
402 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

402 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A119991TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A119991TR-ND
Chip Resistor - Surface Mount A119991TR-ND
402 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

402 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0805 402R 0.1% 10PPM 5KRL ( Holsworthy ) - RN73C2A402RBTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 402R 0.1% 10PPM 5KRL ( Holsworthy )
RN73C2A402RBTD
Fixed Resistors; RN 0805 402R 0.1% 10PPM 5KRL ( Holsworthy ) RN73C2A402RBTD
Fixed Resistors; RN 0805 402R 0.1% 10PPM 5KRL ( Holsworthy )

Fixed Resistors; RN 0805 402R 0.1% 10PPM 5KRL ( Holsworthy )

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number A119991DKR-ND RN73C2A402RBTD
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0805 402R 0.1% 10PPM 5KRL ( Holsworthy )
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 402 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567805P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details