TE Connectivity Chip Resistor - Surface Mount RN73C2A3K65BTG

Description
3.65 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
3.65 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C2A3K65BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A3K65BTG-ND
Chip Resistor - Surface Mount RN73C2A3K65BTG-ND
3.65 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

3.65 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD - RN73C2A3K65BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD
RN73C2A3K65BTG
Thin Film Resistors - SMD RN73C2A3K65BTG
Thin Film Resistors - SMD

Thin Film Resistors - SMD

Supplier's Site
Surface Mount Thin Film Resistor, Rn73 Series, 3.65 Kohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity - 20R8111 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 3.65 Kohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity
20R8111
Surface Mount Thin Film Resistor, Rn73 Series, 3.65 Kohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity 20R8111
Surface Mount Thin Film Resistor, RN73 Series, 3.65 kohm, 100 mW, - 0.1%, 100 V

Surface Mount Thin Film Resistor, RN73 Series, 3.65 kohm, 100 mW, - 0.1%, 100 V

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C2A3K65BTG-ND RN73C2A3K65BTG 20R8111
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD Surface Mount Thin Film Resistor, Rn73 Series, 3.65 Kohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD434GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2176090-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
4 suppliers