TE Connectivity RESISTORS 0805 3K57RESISTOR 0805 3K57; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:3.57KR; CASE STY... RN73C2A3K57BTG

Description
RESISTORS 0805 3K57RESISTOR 0805 3K57; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:3.57KR; CASE STY...
Request a Quote Datasheet
Description
RESISTORS 0805 3K57RESISTOR 0805 3K57; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:3.57KR; CASE STY...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTORS 0805 3K57RESISTOR 0805 3K57; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:3.57KR; CASE STY... - RN73C2A3K57BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS 0805 3K57RESISTOR 0805 3K57; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:3.57KR; CASE STY...
RN73C2A3K57BTG
RESISTORS 0805 3K57RESISTOR 0805 3K57; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:3.57KR; CASE STY... RN73C2A3K57BTG
RESISTORS 0805 3K57RESISTOR 0805 3K57; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:3.57KR; CASE STY...

RESISTORS 0805 3K57RESISTOR 0805 3K57; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:3.57KR; CASE STY...

Supplier's Site
Chip Resistor - Surface Mount - RN73C2A3K57BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A3K57BTG-ND
Chip Resistor - Surface Mount RN73C2A3K57BTG-ND
3.57 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

3.57 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Resistor;Thin Film;Res 3.57 Kilohms;Pwr-Rtg 0.1 W;Tol 0.1%;SMT;0805 - 70064645 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thin Film;Res 3.57 Kilohms;Pwr-Rtg 0.1 W;Tol 0.1%;SMT;0805
70064645
Resistor;Thin Film;Res 3.57 Kilohms;Pwr-Rtg 0.1 W;Tol 0.1%;SMT;0805 70064645
The RN73 Series is a high stability precision chip resistor range offering various power dissipations relating to chip size, TCR's down to 5 ppm/°C and resistive tolerances to 0.01%. The resistor is produced with three sputtered layers giving optimum performance. Values are restricted to the E96 and E24 value grids. The RN73 has accurate and uniform physical dimensions to facilitate placement. Features: High Precision — TCR 5 ppm/°C and 10 ppm/°C Tolerance Down to 0.01% Thin Film (Nichrome) Choice of Packages Stable High Frequency Performance Temperature Range –55°C to +125°C

The RN73 Series is a high stability precision chip resistor range offering various power dissipations relating to chip size, TCR's down to 5 ppm/°C and resistive tolerances to 0.01%. The resistor is produced with three sputtered layers giving optimum performance. Values are restricted to the E96 and E24 value grids. The RN73 has accurate and uniform physical dimensions to facilitate placement.
Features:

  • High Precision — TCR 5 ppm/°C and 10 ppm/°C
  • Tolerance Down to 0.01%
  • Thin Film (Nichrome)
  • Choice of Packages
  • Stable High Frequency Performance
  • Temperature Range –55°C to +125°C
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number RN73C2A3K57BTG RN73C2A3K57BTG-ND 70064645
Product Name RESISTORS 0805 3K57RESISTOR 0805 3K57; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:3.57KR; CASE STY... Chip Resistor - Surface Mount Resistor;Thin Film;Res 3.57 Kilohms;Pwr-Rtg 0.1 W;Tol 0.1%;SMT;0805
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805 0805; 0805 Surface Mount Technology (SMT / SMD); 0805
Configuration Single Resistor
Category / Application General Use General Use
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details