TE Connectivity Chip Resistor - Surface Mount RN73C2A3K57BTDG

Description
3.57 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
3.57 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1676329-5-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1676329-5-ND
Chip Resistor - Surface Mount 1676329-5-ND
3.57 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

3.57 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0805 3K57 0.1% 10PPM 250 RL ( Holsworthy ) - RN73C2A3K57BTDG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 3K57 0.1% 10PPM 250 RL ( Holsworthy )
RN73C2A3K57BTDG
Fixed Resistors; RN 0805 3K57 0.1% 10PPM 250 RL ( Holsworthy ) RN73C2A3K57BTDG
Fixed Resistors; RN 0805 3K57 0.1% 10PPM 250 RL ( Holsworthy )

Fixed Resistors; RN 0805 3K57 0.1% 10PPM 250 RL ( Holsworthy )

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 1676329-5-ND RN73C2A3K57BTDG
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0805 3K57 0.1% 10PPM 250 RL ( Holsworthy )
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details