TE Connectivity Chip Resistor - Surface Mount RN73C2A3K4BTG

Description
3.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
3.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C2A3K4BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A3K4BTG-ND
Chip Resistor - Surface Mount RN73C2A3K4BTG-ND
3.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

3.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RESISTORS 0805 3K4RESISTOR 0805 3K4; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:3.4KR; CASE STYLE:... - RN73C2A3K4BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS 0805 3K4RESISTOR 0805 3K4; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:3.4KR; CASE STYLE:...
RN73C2A3K4BTG
RESISTORS 0805 3K4RESISTOR 0805 3K4; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:3.4KR; CASE STYLE:... RN73C2A3K4BTG
RESISTORS 0805 3K4RESISTOR 0805 3K4; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:3.4KR; CASE STYLE:...

RESISTORS 0805 3K4RESISTOR 0805 3K4; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:3.4KR; CASE STYLE:...

Supplier's Site
Resistor;Thin Film;Res 3.4 Kilohms;Pwr-Rtg 0.1 W;Tol 0.1%;SMT;0805 - 70064644 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thin Film;Res 3.4 Kilohms;Pwr-Rtg 0.1 W;Tol 0.1%;SMT;0805
70064644
Resistor;Thin Film;Res 3.4 Kilohms;Pwr-Rtg 0.1 W;Tol 0.1%;SMT;0805 70064644
The RN73 Series is a high stability precision chip resistor range offering various power dissipations relating to chip size, TCR's down to 5 ppm/°C and resistive tolerances to 0.01%. The resistor is produced with three sputtered layers giving optimum performance. Values are restricted to the E96 and E24 value grids. The RN73 has accurate and uniform physical dimensions to facilitate placement. Features: High Precision — TCR 5 ppm/°C and 10 ppm/°C Tolerance Down to 0.01% Thin Film (Nichrome) Choice of Packages Stable High Frequency Performance Temperature Range –55°C to +125°C

The RN73 Series is a high stability precision chip resistor range offering various power dissipations relating to chip size, TCR's down to 5 ppm/°C and resistive tolerances to 0.01%. The resistor is produced with three sputtered layers giving optimum performance. Values are restricted to the E96 and E24 value grids. The RN73 has accurate and uniform physical dimensions to facilitate placement.
Features:

  • High Precision — TCR 5 ppm/°C and 10 ppm/°C
  • Tolerance Down to 0.01%
  • Thin Film (Nichrome)
  • Choice of Packages
  • Stable High Frequency Performance
  • Temperature Range –55°C to +125°C
Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number RN73C2A3K4BTG-ND RN73C2A3K4BTG 70064644
Product Name Chip Resistor - Surface Mount RESISTORS 0805 3K4RESISTOR 0805 3K4; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:3.4KR; CASE STYLE:... Resistor;Thin Film;Res 3.4 Kilohms;Pwr-Rtg 0.1 W;Tol 0.1%;SMT;0805
Configuration Single Resistor
Category / Application General Use General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 Surface Mount Technology (SMT / SMD); 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details