Fixed Resistors; RN 0805 3K48 0.1% 10PPM 1KRL ( Holsworthy )
3.48 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
3.48 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
3.48 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
RES SMD 3.48KOHM 0.1% 1/10W 0805
Surface Mount Chip Resistor, Thin Film, RN73 Series, 3.48 kohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RN73C2A3K48BTDF | A103431DKR-ND | RN73C2A3K48BTDF | 26M2482 |
| Product Name | Fixed Resistors; RN 0805 3K48 0.1% 10PPM 1KRL ( Holsworthy ) | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Surface Mount Chip Resistor, Thin Film, Rn73 Series, 3.48 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity |
| Mounting / Packaging | 0805 | 0805; 0805 | 0805; 0805 (2012 Metric) | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |