Fixed Resistors; RN 0805 3K32 0.1% 10PPM 1KRL ( Holsworthy )
3.32 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
3.32 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
3.32 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
RESISTOR, THIN FILM, 3.32KOHM, 63mW, ±0.1%, FULL REEL; Resistance:3.32kohm;
RES, 3K32, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:3.32kohm;
RES, 3K32, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:3.32kohm;
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RN73C2A3K32BTDF | A103674CT-ND | 20R8100 | 75AC1402 |
| Product Name | Fixed Resistors; RN 0805 3K32 0.1% 10PPM 1KRL ( Holsworthy ) | Chip Resistor - Surface Mount | Resistor, Thin Film, 3.32Kohm, 63Mw, ±0.1%, Full Reel; Resistance Holsworthy Te Connectivity | Res, 3K32, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity |
| Mounting / Packaging | 0805 | 0805; 0805 | 0805; 0805 [2012 Metric] | 0805 |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | Precision Resistor | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |