TE Connectivity Chip Resistor - Surface Mount RN73C2A3K24BTG

Description
3.24 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
3.24 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C2A3K24BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A3K24BTG-ND
Chip Resistor - Surface Mount RN73C2A3K24BTG-ND
3.24 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

3.24 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RESISTORS 0805 3K24RESISTOR 0805 3K24; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:3.24KR; CASE STY... - RN73C2A3K24BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS 0805 3K24RESISTOR 0805 3K24; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:3.24KR; CASE STY...
RN73C2A3K24BTG
RESISTORS 0805 3K24RESISTOR 0805 3K24; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:3.24KR; CASE STY... RN73C2A3K24BTG
RESISTORS 0805 3K24RESISTOR 0805 3K24; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:3.24KR; CASE STY...

RESISTORS 0805 3K24RESISTOR 0805 3K24; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:3.24KR; CASE STY...

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN73C2A3K24BTG-ND RN73C2A3K24BTG
Product Name Chip Resistor - Surface Mount RESISTORS 0805 3K24RESISTOR 0805 3K24; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:3.24KR; CASE STY...
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364768 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details