39.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
RESISTORS 0805 10PPM 39R2RESISTOR 0805 10PPM 39R2; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:39.2...
Surface Mount Chip Resistor, Thin Film, RN73 Series, 39.2 ohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes
Surface Mount Thin Film Resistor, RN73 Series, 39.2 ohm, 100 mW, - 0.1%, 100 V
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RN73C2A39R2BTG-ND | RN73C2A39R2BTG | 26M2512 | 20R8221 |
| Product Name | Chip Resistor - Surface Mount | RESISTORS 0805 10PPM 39R2RESISTOR 0805 10PPM 39R2; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:39.2... | Surface Mount Chip Resistor, Thin Film, Rn73 Series, 39.2 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity | Surface Mount Thin Film Resistor, Rn73 Series, 39.2 Ohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 | 0805 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 39.2 ohms |