TE Connectivity Fixed Resistors; RN 0805 392R 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A392RBTDF

Description
Fixed Resistors; RN 0805 392R 0.1% 10PPM 1KRL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0805 392R 0.1% 10PPM 1KRL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0805 392R 0.1% 10PPM 1KRL ( Holsworthy ) - RN73C2A392RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 392R 0.1% 10PPM 1KRL ( Holsworthy )
RN73C2A392RBTDF
Fixed Resistors; RN 0805 392R 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A392RBTDF
Fixed Resistors; RN 0805 392R 0.1% 10PPM 1KRL ( Holsworthy )

Fixed Resistors; RN 0805 392R 0.1% 10PPM 1KRL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - A103426TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103426TR-ND
Chip Resistor - Surface Mount A103426TR-ND
392 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

392 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103426DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103426DKR-ND
Chip Resistor - Surface Mount A103426DKR-ND
392 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

392 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103426CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103426CT-ND
Chip Resistor - Surface Mount A103426CT-ND
392 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

392 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistor, 392 Ohm, 100Mw, 0.1%; Resistance Holsworthy Te Connectivity - 20R8224 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 392 Ohm, 100Mw, 0.1%; Resistance Holsworthy Te Connectivity
20R8224
Thin Film Resistor, 392 Ohm, 100Mw, 0.1%; Resistance Holsworthy Te Connectivity 20R8224
THIN FILM RESISTOR, 392 OHM, 100mW, 0.1%; Resistance:392ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

THIN FILM RESISTOR, 392 OHM, 100mW, 0.1%; Resistance:392ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 392 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 26M2513 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 392 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
26M2513
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 392 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 26M2513
Surface Mount Chip Resistor, Thin Film, RN73 Series, 392 ohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RN73 Series, 392 ohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN73C2A392RBTDF A103426TR-ND 20R8224 26M2513
Product Name Fixed Resistors; RN 0805 392R 0.1% 10PPM 1KRL ( Holsworthy ) Chip Resistor - Surface Mount Thin Film Resistor, 392 Ohm, 100Mw, 0.1%; Resistance Holsworthy Te Connectivity Surface Mount Chip Resistor, Thin Film, Rn73 Series, 392 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311270 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details