383 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Fixed Resistors; RN 0805 383R 0.1% 10PPM CUT LENGTH ( Holsworthy )
THIN FILM RESISTOR, 383 OHM, 100mW, 0.1%; Resistance:383ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RN73C2A383RBTG-ND | RN73C2A383RBTG | 20M3440 |
| Product Name | Chip Resistor - Surface Mount | Fixed Resistors; RN 0805 383R 0.1% 10PPM CUT LENGTH ( Holsworthy ) | Thin Film Resistor, 383 Ohm, 100Mw, 0.1%; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | Precision Resistor | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | 0805 | 0805; 0805 [2012 Metric] |
| Resistance Range | 383 ohms | 383 ohms |