TE Connectivity Chip Resistor - Surface Mount RN73C2A37R4BTDF

Description
37.4 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
37.4 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C2A37R4BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A37R4BTDF-ND
Chip Resistor - Surface Mount RN73C2A37R4BTDF-ND
37.4 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

37.4 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0805 37R4 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C2A37R4BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 37R4 0.1% 10PPM 1K RL ( Holsworthy )
RN73C2A37R4BTDF
Fixed Resistors; RN 0805 37R4 0.1% 10PPM 1K RL ( Holsworthy ) RN73C2A37R4BTDF
Fixed Resistors; RN 0805 37R4 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0805 37R4 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site
Res, 37R4, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity - 98Y6570 - Newark, An Avnet Company
Chicago, IL, United States
Res, 37R4, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
98Y6570
Res, 37R4, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity 98Y6570
RES, 37R4, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:37.4ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 37R4, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:37.4ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C2A37R4BTDF-ND RN73C2A37R4BTDF 98Y6570
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0805 37R4 0.1% 10PPM 1K RL ( Holsworthy ) Res, 37R4, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805
Resistance Range 37.4 ohms 37.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers