The RN73 series resistor, specifically the part number 98Y6571, is a high precision thin film resistor with a resistance value of 374 ohms and a tolerance of ±0.1%. It has a power rating of 0.1W and is housed in an 0805 case style. The resistor features a temperature coefficient of resistance (TCR) of 10ppm/°C, ensuring stability across a wide operating temperature range of -55°C to +155°C. The maximum operating voltage is rated at 100V, with a maximum overload voltage of 200V. This resistor is suitable for applications in communications, industrial controls, instrumentation, and medical devices. It is RoHS compliant and offers high reliability with an insulation resistance of at least 1000MΩ.
374 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
374 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
374 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Fixed Resistors; RN 0805 374R 0.1% 10PPM 1KRL ( Holsworthy )
RES, 374R, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:374ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
RES, 374R, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:374ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A103813CT-ND | RN73C2A374RBTDF | 98Y6571 |
| Product Name | Chip Resistor - Surface Mount | Fixed Resistors; RN 0805 374R 0.1% 10PPM 1KRL ( Holsworthy ) | Res, 374R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | 0805 | 0805 |
| Resistance Range | 374 ohms | 374 ohms |