TE Connectivity RESISTORS 0805 36K5RESISTOR 0805 36K5; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:36.5KR; CASE STY... RN73C2A36K5BTG

Description
RESISTORS 0805 36K5RESISTOR 0805 36K5; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:36.5KR; CASE STY...
Request a Quote Datasheet
Description
RESISTORS 0805 36K5RESISTOR 0805 36K5; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:36.5KR; CASE STY...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTORS 0805 36K5RESISTOR 0805 36K5; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:36.5KR; CASE STY... - RN73C2A36K5BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS 0805 36K5RESISTOR 0805 36K5; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:36.5KR; CASE STY...
RN73C2A36K5BTG
RESISTORS 0805 36K5RESISTOR 0805 36K5; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:36.5KR; CASE STY... RN73C2A36K5BTG
RESISTORS 0805 36K5RESISTOR 0805 36K5; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:36.5KR; CASE STY...

RESISTORS 0805 36K5RESISTOR 0805 36K5; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:36.5KR; CASE STY...

Supplier's Site
Chip Resistor - Surface Mount - A105844-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A105844-ND
Chip Resistor - Surface Mount A105844-ND
36.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

36.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN73C2A36K5BTG A105844-ND
Product Name RESISTORS 0805 36K5RESISTOR 0805 36K5; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:36.5KR; CASE STY... Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805 0805; 0805
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2704FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through-Hole Resistors - 1-1622796-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200 ohms
View Details
3 suppliers