35.7 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
RESISTORS 0805 10PPM 35R7RESISTOR 0805 10PPM 35R7; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:35.7...
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RN73C2A35R7BTG-ND | RN73C2A35R7BTG |
| Product Name | Chip Resistor - Surface Mount | RESISTORS 0805 10PPM 35R7RESISTOR 0805 10PPM 35R7; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:35.7... |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 | 0805 |
| Resistance Range | 35.7 ohms |