TE Connectivity RESISTORS 0805 35K7RESISTOR 0805 35K7; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:35.7KR; CASE STY... RN73C2A35K7BTG

Description
RESISTORS 0805 35K7RESISTOR 0805 35K7; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:35.7KR; CASE STY...
Request a Quote Datasheet
Description
RESISTORS 0805 35K7RESISTOR 0805 35K7; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:35.7KR; CASE STY...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTORS 0805 35K7RESISTOR 0805 35K7; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:35.7KR; CASE STY... - RN73C2A35K7BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS 0805 35K7RESISTOR 0805 35K7; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:35.7KR; CASE STY...
RN73C2A35K7BTG
RESISTORS 0805 35K7RESISTOR 0805 35K7; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:35.7KR; CASE STY... RN73C2A35K7BTG
RESISTORS 0805 35K7RESISTOR 0805 35K7; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:35.7KR; CASE STY...

RESISTORS 0805 35K7RESISTOR 0805 35K7; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:35.7KR; CASE STY...

Supplier's Site
Chip Resistor - Surface Mount - RN73C2A35K7BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A35K7BTG-ND
Chip Resistor - Surface Mount RN73C2A35K7BTG-ND
35.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

35.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN73C2A35K7BTG RN73C2A35K7BTG-ND
Product Name RESISTORS 0805 35K7RESISTOR 0805 35K7; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:35.7KR; CASE STY... Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805 0805; 0805
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details