348 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
RESISTOR, 0805, 348RSeries:RN73; Resistance:348R; Tolerance, resistance:0.1%; Power rating:0.1W; ...
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RN73C2A348RBTG-ND | RN73C2A348RBTG |
| Product Name | Chip Resistor - Surface Mount | RESISTOR, 0805, 348RSeries:RN73; Resistance:348R; Tolerance, resistance:0.1%; Power rating:0.1W; ... |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | 0805 |
| Resistance Range | 348 ohms |