TE Connectivity Fixed Resistors; RN 0805 348R 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A348RBTDF

Description
Fixed Resistors; RN 0805 348R 0.1% 10PPM 1KRL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0805 348R 0.1% 10PPM 1KRL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0805 348R 0.1% 10PPM 1KRL ( Holsworthy ) - RN73C2A348RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 348R 0.1% 10PPM 1KRL ( Holsworthy )
RN73C2A348RBTDF
Fixed Resistors; RN 0805 348R 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A348RBTDF
Fixed Resistors; RN 0805 348R 0.1% 10PPM 1KRL ( Holsworthy )

Fixed Resistors; RN 0805 348R 0.1% 10PPM 1KRL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - A103414CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103414CT-ND
Chip Resistor - Surface Mount A103414CT-ND
348 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

348 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103414TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103414TR-ND
Chip Resistor - Surface Mount A103414TR-ND
348 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

348 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103414DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103414DKR-ND
Chip Resistor - Surface Mount A103414DKR-ND
348 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

348 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RN73C2A348RBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RN73C2A348RBTDFTR-ND
Chip Resistor - Surface Mount 1111-RN73C2A348RBTDFTR-ND
RN 0805 348R 0.1% 10PPM 1KRL

RN 0805 348R 0.1% 10PPM 1KRL

Buy Now Datasheet
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 348 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 87K1033 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 348 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
87K1033
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 348 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 87K1033
Surface Mount Chip Resistor, Thin Film, RN73 Series, 348 ohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RN73 Series, 348 ohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN73C2A348RBTDF A103414CT-ND 1111-RN73C2A348RBTDFTR-ND 87K1033
Product Name Fixed Resistors; RN 0805 348R 0.1% 10PPM 1KRL ( Holsworthy ) Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thin Film, Rn73 Series, 348 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Mounting / Packaging 0805 0805; 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details