Fixed Resistors; RN 0805 340R 0.1% 10PPM 1KRL ( Holsworthy )
RES SMD 340 OHM 0.1% 1/10W 0805
340 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
RES SMD 340 OHM 0.1% 1/10W 0805
RES, 340R, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:340ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RN73C2A340RBTDF | 1712-RN73C2A340RBTDFCT-ND | 98Y6566 |
| Product Name | Fixed Resistors; RN 0805 340R 0.1% 10PPM 1KRL ( Holsworthy ) | Chip Resistor - Surface Mount | Res, 340R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity |
| Mounting / Packaging | 0805 | 0805; 0805 | 0805 |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |