TE Connectivity Thin Film Resistors - SMD RN 0805 33R2 0.1% 10PPM 1K RL RN73C2A33R2BTDF

Description
Thin Film Resistors - SMD RN 0805 33R2 0.1% 10PPM 1K RL
Request a Quote Datasheet
Description
Thin Film Resistors - SMD RN 0805 33R2 0.1% 10PPM 1K RL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD RN 0805 33R2 0.1% 10PPM 1K RL - RN73C2A33R2BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RN 0805 33R2 0.1% 10PPM 1K RL
RN73C2A33R2BTDF
Thin Film Resistors - SMD RN 0805 33R2 0.1% 10PPM 1K RL RN73C2A33R2BTDF
Thin Film Resistors - SMD RN 0805 33R2 0.1% 10PPM 1K RL

Thin Film Resistors - SMD RN 0805 33R2 0.1% 10PPM 1K RL

Supplier's Site
Chip Resistor - Surface Mount - A103413CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103413CT-ND
Chip Resistor - Surface Mount A103413CT-ND
33.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

33.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103413DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103413DKR-ND
Chip Resistor - Surface Mount A103413DKR-ND
33.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

33.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103413TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103413TR-ND
Chip Resistor - Surface Mount A103413TR-ND
33.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

33.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 33R2, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity - 57AC2930 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R2, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
57AC2930
Res, 33R2, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity 57AC2930
RES, 33R2, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:33.2ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 33R2, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:33.2ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33R2, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity - 98Y6563 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R2, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
98Y6563
Res, 33R2, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity 98Y6563
RES, 33R2, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:33.2ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 33R2, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:33.2ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C2A33R2BTDF A103413CT-ND 57AC2930
Product Name Thin Film Resistors - SMD RN 0805 33R2 0.1% 10PPM 1K RL Chip Resistor - Surface Mount Res, 33R2, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2573164 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1800 ohms
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details