TE Connectivity Chip Resistor - Surface Mount RN73C2A332KBTDF

Description
332 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
332 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103410DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103410DKR-ND
Chip Resistor - Surface Mount A103410DKR-ND
332 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

332 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103410CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103410CT-ND
Chip Resistor - Surface Mount A103410CT-ND
332 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

332 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103410TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103410TR-ND
Chip Resistor - Surface Mount A103410TR-ND
332 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

332 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD RN 0805 332K 0.1% 10PPM 1K RL - RN73C2A332KBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RN 0805 332K 0.1% 10PPM 1K RL
RN73C2A332KBTDF
Thin Film Resistors - SMD RN 0805 332K 0.1% 10PPM 1K RL RN73C2A332KBTDF
Thin Film Resistors - SMD RN 0805 332K 0.1% 10PPM 1K RL

Thin Film Resistors - SMD RN 0805 332K 0.1% 10PPM 1K RL

Supplier's Site
Res, 332K, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity - 10AC8859 - Newark, An Avnet Company
Chicago, IL, United States
Res, 332K, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
10AC8859
Res, 332K, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity 10AC8859
RES, 332K, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:332kohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 332K, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:332kohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site
Res, 332K, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity - 05AC9351 - Newark, An Avnet Company
Chicago, IL, United States
Res, 332K, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
05AC9351
Res, 332K, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity 05AC9351
RES, 332K, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:332kohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 332K, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:332kohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A103410DKR-ND RN73C2A332KBTDF 10AC8859
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD RN 0805 332K 0.1% 10PPM 1K RL Res, 332K, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614888-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6190 ohms
View Details
2 suppliers