TE Connectivity Chip Resistor - Surface Mount RN73C2A324RBTG

Description
324 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
324 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C2A324RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A324RBTG-ND
Chip Resistor - Surface Mount RN73C2A324RBTG-ND
324 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

324 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RESISTOR 0805 324RRESISTOR 0805 324R; Resistor element type:Thin Film; Resistance:324R; Case style:0... - RN73C2A324RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR 0805 324RRESISTOR 0805 324R; Resistor element type:Thin Film; Resistance:324R; Case style:0...
RN73C2A324RBTG
RESISTOR 0805 324RRESISTOR 0805 324R; Resistor element type:Thin Film; Resistance:324R; Case style:0... RN73C2A324RBTG
RESISTOR 0805 324RRESISTOR 0805 324R; Resistor element type:Thin Film; Resistance:324R; Case style:0...

RESISTOR 0805 324RRESISTOR 0805 324R; Resistor element type:Thin Film; Resistance:324R; Case style:0...

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN73C2A324RBTG-ND RN73C2A324RBTG
Product Name Chip Resistor - Surface Mount RESISTOR 0805 324RRESISTOR 0805 324R; Resistor element type:Thin Film; Resistance:324R; Case style:0...
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 324 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details