TE Connectivity Chip Resistor - Surface Mount RN73C2A31R6BTD

Description
31.6 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
31.6 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C2A31R6BTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A31R6BTD-ND
Chip Resistor - Surface Mount RN73C2A31R6BTD-ND
31.6 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

31.6 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RN73C2A31R6BTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RN73C2A31R6BTDTR-ND
Chip Resistor - Surface Mount 1111-RN73C2A31R6BTDTR-ND
RN 0805 31R6 0.1% 10PPM 5K RL

RN 0805 31R6 0.1% 10PPM 5K RL

Buy Now Datasheet
Fixed Resistors; RN 0805 31R6 0.1% 10PPM 5K RL ( Holsworthy ) - RN73C2A31R6BTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 31R6 0.1% 10PPM 5K RL ( Holsworthy )
RN73C2A31R6BTD
Fixed Resistors; RN 0805 31R6 0.1% 10PPM 5K RL ( Holsworthy ) RN73C2A31R6BTD
Fixed Resistors; RN 0805 31R6 0.1% 10PPM 5K RL ( Holsworthy )

Fixed Resistors; RN 0805 31R6 0.1% 10PPM 5K RL ( Holsworthy )

Supplier's Site

Technical Specifications

  DigiKey DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number RN73C2A31R6BTD-ND 1111-RN73C2A31R6BTDTR-ND RN73C2A31R6BTD
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Fixed Resistors; RN 0805 31R6 0.1% 10PPM 5K RL ( Holsworthy )
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 31.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers