TE Connectivity Chip Resistor - Surface Mount RN73C2A31K6BTG

Description
31.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
31.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A105841-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A105841-ND
Chip Resistor - Surface Mount A105841-ND
31.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

31.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RESISTORS 0805 31K6RESISTOR 0805 31K6; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:31.6KR; CASE STY... - RN73C2A31K6BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS 0805 31K6RESISTOR 0805 31K6; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:31.6KR; CASE STY...
RN73C2A31K6BTG
RESISTORS 0805 31K6RESISTOR 0805 31K6; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:31.6KR; CASE STY... RN73C2A31K6BTG
RESISTORS 0805 31K6RESISTOR 0805 31K6; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:31.6KR; CASE STY...

RESISTORS 0805 31K6RESISTOR 0805 31K6; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:31.6KR; CASE STY...

Supplier's Site
Resistor, Thin Film, 31.6Kohm, 100Mw 0.1%; Resistance Holsworthy Te Connectivity - 20R8139 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 31.6Kohm, 100Mw 0.1%; Resistance Holsworthy Te Connectivity
20R8139
Resistor, Thin Film, 31.6Kohm, 100Mw 0.1%; Resistance Holsworthy Te Connectivity 20R8139
RESISTOR, THIN FILM, 31.6KOHM, 100mW 0.1%; Resistance:31.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RESISTOR, THIN FILM, 31.6KOHM, 100mW 0.1%; Resistance:31.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site
Resistor;Thin Film;Res 31.6 Kilohms;Pwr-Rtg 0.1 W;Tol 0.1%;SMT;0805 - 70064621 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thin Film;Res 31.6 Kilohms;Pwr-Rtg 0.1 W;Tol 0.1%;SMT;0805
70064621
Resistor;Thin Film;Res 31.6 Kilohms;Pwr-Rtg 0.1 W;Tol 0.1%;SMT;0805 70064621
The RN73 Series is a high stability precision chip resistor range offering various power dissipations relating to chip size, TCR's down to 5 ppm/°C and resistive tolerances to 0.01%. The resistor is produced with three sputtered layers giving optimum performance. Values are restricted to the E96 and E24 value grids. The RN73 has accurate and uniform physical dimensions to facilitate placement. Features: High Precision — TCR 5 ppm/°C and 10 ppm/°C Tolerance Down to 0.01% Thin Film (Nichrome) Choice of Packages Stable High Frequency Performance Temperature Range –55°C to +125°C

The RN73 Series is a high stability precision chip resistor range offering various power dissipations relating to chip size, TCR's down to 5 ppm/°C and resistive tolerances to 0.01%. The resistor is produced with three sputtered layers giving optimum performance. Values are restricted to the E96 and E24 value grids. The RN73 has accurate and uniform physical dimensions to facilitate placement.
Features:

  • High Precision — TCR 5 ppm/°C and 10 ppm/°C
  • Tolerance Down to 0.01%
  • Thin Film (Nichrome)
  • Choice of Packages
  • Stable High Frequency Performance
  • Temperature Range –55°C to +125°C
Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number A105841-ND RN73C2A31K6BTG 20R8139 70064621
Product Name Chip Resistor - Surface Mount RESISTORS 0805 31K6RESISTOR 0805 31K6; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:31.6KR; CASE STY... Resistor, Thin Film, 31.6Kohm, 100Mw 0.1%; Resistance Holsworthy Te Connectivity Resistor;Thin Film;Res 31.6 Kilohms;Pwr-Rtg 0.1 W;Tol 0.1%;SMT;0805
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD); 0805
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614969-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD204JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details