31.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
31.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
31.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Fixed Resistors; RN 0805 31K6 0.1% 10PPM 1KRL ( Holsworthy )
RES, 31K6, 0.1%, 0.1W, THIN FILM, 0805 ROHS COMPLIANT: YES
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A103408DKR-ND | RN73C2A31K6BTDF | 58AK1198 |
| Product Name | Chip Resistor - Surface Mount | Fixed Resistors; RN 0805 31K6 0.1% 10PPM 1KRL ( Holsworthy ) | Res, 31K6, 0.1%, 0.1W, Thin Film, 0805 Rohs Compliant Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | 0805 | 0805 |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |