TE Connectivity Chip Resistor - Surface Mount RN73C2A30R9BTDF

Description
30.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
30.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C2A30R9BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A30R9BTDF-ND
Chip Resistor - Surface Mount RN73C2A30R9BTDF-ND
30.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

30.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0805 30R9 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C2A30R9BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 30R9 0.1% 10PPM 1K RL ( Holsworthy )
RN73C2A30R9BTDF
Fixed Resistors; RN 0805 30R9 0.1% 10PPM 1K RL ( Holsworthy ) RN73C2A30R9BTDF
Fixed Resistors; RN 0805 30R9 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0805 30R9 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site
Res, 30R9, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity - 98Y6557 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30R9, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
98Y6557
Res, 30R9, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity 98Y6557
RES, 30R9, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:30.9ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 30R9, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:30.9ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 30R9, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity - 57AC2928 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30R9, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
57AC2928
Res, 30R9, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity 57AC2928
RES, 30R9, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:30.9ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 30R9, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:30.9ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C2A30R9BTDF-ND RN73C2A30R9BTDF 98Y6557
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0805 30R9 0.1% 10PPM 1K RL ( Holsworthy ) Res, 30R9, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805
Resistance Range 30.9 ohms 30.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14700 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details