RESISTORS 0805 2K8RESISTOR 0805 2K8; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:2.8KR; CASE STYLE:...
2.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
RES SMD 2.8K OHM 0.1% 1/10W 0805
RESISTOR, THIN FILM, 2.8KOHM, 63mW, ±0.1%; Resistance:2.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | RN73C2A2K8BTG | RN73C2A2K8BTG-ND | RN73C2A2K8BTG | 20R7931 |
| Product Name | RESISTORS 0805 2K8RESISTOR 0805 2K8; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:2.8KR; CASE STYLE:... | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Resistor, Thin Film, 2.8Kohm, 63Mw, ±0.1%; Resistance Holsworthy Te Connectivity |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805 | 0805; 0805 | 0805; 0805 [2012 Metric] | |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Precision Resistor | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |