TE Connectivity Chip Resistor - Surface Mount RN73C2A2K74BTG

Description
2.74 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
2.74 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C2A2K74BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A2K74BTG-ND
Chip Resistor - Surface Mount RN73C2A2K74BTG-ND
2.74 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

2.74 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RESISTORS 0805 2K74RESISTOR 0805 2K74; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:2.74KR; CASE STY... - RN73C2A2K74BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS 0805 2K74RESISTOR 0805 2K74; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:2.74KR; CASE STY...
RN73C2A2K74BTG
RESISTORS 0805 2K74RESISTOR 0805 2K74; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:2.74KR; CASE STY... RN73C2A2K74BTG
RESISTORS 0805 2K74RESISTOR 0805 2K74; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:2.74KR; CASE STY...

RESISTORS 0805 2K74RESISTOR 0805 2K74; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:2.74KR; CASE STY...

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN73C2A2K74BTG-ND RN73C2A2K74BTG
Product Name Chip Resistor - Surface Mount RESISTORS 0805 2K74RESISTOR 0805 2K74; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:2.74KR; CASE STY...
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details