TE Connectivity Chip Resistor - Surface Mount RN73C2A2K61BTDF

Description
2.61 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
2.61 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103401TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103401TR-ND
Chip Resistor - Surface Mount A103401TR-ND
2.61 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

2.61 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103401DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103401DKR-ND
Chip Resistor - Surface Mount A103401DKR-ND
2.61 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

2.61 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103401CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103401CT-ND
Chip Resistor - Surface Mount A103401CT-ND
2.61 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

2.61 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RN73C2A2K61BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RN73C2A2K61BTDFTR-ND
Chip Resistor - Surface Mount 1111-RN73C2A2K61BTDFTR-ND
RN 0805 2K61 0.1% 10PPM 1KRL

RN 0805 2K61 0.1% 10PPM 1KRL

Buy Now Datasheet
Fixed Resistors; RN 0805 2K61 0.1% 10PPM 1KRL ( Holsworthy ) - RN73C2A2K61BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 2K61 0.1% 10PPM 1KRL ( Holsworthy )
RN73C2A2K61BTDF
Fixed Resistors; RN 0805 2K61 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A2K61BTDF
Fixed Resistors; RN 0805 2K61 0.1% 10PPM 1KRL ( Holsworthy )

Fixed Resistors; RN 0805 2K61 0.1% 10PPM 1KRL ( Holsworthy )

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 2.61 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 26M2442 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 2.61 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
26M2442
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 2.61 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 26M2442
Surface Mount Chip Resistor, Thin Film, RN73 Series, 2.61 kohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RN73 Series, 2.61 kohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Rn73 Series, 2.61 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 99W9196 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 2.61 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
99W9196
Surface Mount Thin Film Resistor, Rn73 Series, 2.61 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 99W9196
Surface Mount Thin Film Resistor, RN73 Series, 2.61 kohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RN73 Series, 2.61 kohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site
Res, 2K61, 0.1%, 0.1W, 0805, Thin Film; Resistance Holsworthy Te Connectivity - 46AK9416 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K61, 0.1%, 0.1W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
46AK9416
Res, 2K61, 0.1%, 0.1W, 0805, Thin Film; Resistance Holsworthy Te Connectivity 46AK9416
RES, 2K61, 0.1%, 0.1W, 0805, THIN FILM; Resistance:2.61kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, 2K61, 0.1%, 0.1W, 0805, THIN FILM; Resistance:2.61kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site
Res, 2K61, 0.1%, 0.1W, 0805, Thin Film; Resistance Holsworthy Te Connectivity - 20R7921 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K61, 0.1%, 0.1W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
20R7921
Res, 2K61, 0.1%, 0.1W, 0805, Thin Film; Resistance Holsworthy Te Connectivity 20R7921
RES, 2K61, 0.1%, 0.1W, 0805, THIN FILM; Resistance:2.61kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, 2K61, 0.1%, 0.1W, 0805, THIN FILM; Resistance:2.61kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A103401TR-ND 1111-RN73C2A2K61BTDFTR-ND RN73C2A2K61BTDF 26M2442 46AK9416
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Fixed Resistors; RN 0805 2K61 0.1% 10PPM 1KRL ( Holsworthy ) Surface Mount Chip Resistor, Thin Film, Rn73 Series, 2.61 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity Res, 2K61, 0.1%, 0.1W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers