TE Connectivity Chip Resistor - Surface Mount RN73C2A2K49BTG

Description
2.49 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
2.49 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A105839-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A105839-ND
Chip Resistor - Surface Mount A105839-ND
2.49 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

2.49 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0805 2K49 0.1% 10PPM CUT LENGTH ( Holsworthy ) - RN73C2A2K49BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 2K49 0.1% 10PPM CUT LENGTH ( Holsworthy )
RN73C2A2K49BTG
Fixed Resistors; RN 0805 2K49 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C2A2K49BTG
Fixed Resistors; RN 0805 2K49 0.1% 10PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RN 0805 2K49 0.1% 10PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Resistor;Thin Film;Res 2.49 Kilohms;Pwr-Rtg 0.1 W;Tol 0.1%;SMT;0805 - 70064608 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thin Film;Res 2.49 Kilohms;Pwr-Rtg 0.1 W;Tol 0.1%;SMT;0805
70064608
Resistor;Thin Film;Res 2.49 Kilohms;Pwr-Rtg 0.1 W;Tol 0.1%;SMT;0805 70064608
The RN73 Series is a high stability precision chip resistor range offering various power dissipations relating to chip size, TCR's down to 5 ppm/°C and resistive tolerances to 0.01%. The resistor is produced with three sputtered layers giving optimum performance. Values are restricted to the E96 and E24 value grids. The RN73 has accurate and uniform physical dimensions to facilitate placement. Features: High Precision — TCR 5 ppm/°C and 10 ppm/°C Tolerance Down to 0.01% Thin Film (Nichrome) Choice of Packages Stable High Frequency Performance Temperature Range –55°C to +125°C

The RN73 Series is a high stability precision chip resistor range offering various power dissipations relating to chip size, TCR's down to 5 ppm/°C and resistive tolerances to 0.01%. The resistor is produced with three sputtered layers giving optimum performance. Values are restricted to the E96 and E24 value grids. The RN73 has accurate and uniform physical dimensions to facilitate placement.
Features:

  • High Precision — TCR 5 ppm/°C and 10 ppm/°C
  • Tolerance Down to 0.01%
  • Thin Film (Nichrome)
  • Choice of Packages
  • Stable High Frequency Performance
  • Temperature Range –55°C to +125°C
Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number A105839-ND RN73C2A2K49BTG 70064608
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0805 2K49 0.1% 10PPM CUT LENGTH ( Holsworthy ) Resistor;Thin Film;Res 2.49 Kilohms;Pwr-Rtg 0.1 W;Tol 0.1%;SMT;0805
Configuration Single Resistor
Category / Application General Use General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 Surface Mount Technology (SMT / SMD); 0805
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD5904FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers