TE Connectivity SMD 0.1W 2490ohm 100V Resistor RN73C2A2K49BTDF

Description
Fixed Resistor, Thin Film, 0.1W, 2490ohm, 100V, 0.1% +/-Tol, 10ppm/Cel, Surface Mount, 0805, CHIP, ROHS COMPLIANT Product overview: RN73C2A2K49BTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 2490ohm, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 2490ohm, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN73C2A2K49BTDF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Thin Film, 0.1W, 2490ohm, 100V, 0.1% +/-Tol, 10ppm/Cel, Surface Mount, 0805, CHIP, ROHS COMPLIANT Product overview: RN73C2A2K49BTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 2490ohm, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 2490ohm, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN73C2A2K49BTDF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.1W 2490ohm 100V Resistor - 52-RN73C2A2K49BTDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 2490ohm 100V Resistor
52-RN73C2A2K49BTDF
SMD 0.1W 2490ohm 100V Resistor 52-RN73C2A2K49BTDF
Fixed Resistor, Thin Film, 0.1W, 2490ohm, 100V, 0.1% +/-Tol, 10ppm/Cel, Surface Mount, 0805, CHIP, ROHS COMPLIANT Product overview: RN73C2A2K49BTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 2490ohm, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 2490ohm, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN73C2A2K49BTDF can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.1W, 2490ohm, 100V, 0.1% +/-Tol, 10ppm/Cel, Surface Mount, 0805, CHIP, ROHS COMPLIANT Product overview: RN73C2A2K49BTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 2490ohm, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 2490ohm, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN73C2A2K49BTDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RESISTOR, 0805, 2K49 RL1KSeries:RN73; Resistance:2.49kR; Tolerance, resistance:+/-0.1%; Power rat... - RN73C2A2K49BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 0805, 2K49 RL1KSeries:RN73; Resistance:2.49kR; Tolerance, resistance:+/-0.1%; Power rat...
RN73C2A2K49BTDF
RESISTOR, 0805, 2K49 RL1KSeries:RN73; Resistance:2.49kR; Tolerance, resistance:+/-0.1%; Power rat... RN73C2A2K49BTDF
RESISTOR, 0805, 2K49 RL1KSeries:RN73; Resistance:2.49kR; Tolerance, resistance:+/-0.1%; Power rat...

RESISTOR, 0805, 2K49 RL1KSeries:RN73; Resistance:2.49kR; Tolerance, resistance:+/-0.1%; Power rat...

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
976873-RN73C2A2K49BTDF
Resistors - Chip Resistor - Surface Mount 976873-RN73C2A2K49BTDF
Win Source Part Number: 976873-RN73C2A2K49BT DF Category: Resistors>Chip Resistor - Surface Mount Series: RN73, Holsworthy Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±10ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 2.49 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: 1676290-2-ND,A102096 DKR,16762902,1676290 -2,A102096CT,A102096 TR Base Product Number: RN73C2A

Win Source Part Number: 976873-RN73C2A2K49BTDF
Category: Resistors>Chip Resistor - Surface Mount
Series: RN73, Holsworthy
Package: Tape & Reel
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 1,000
Tolerance: ±0.1%
Temperature Coefficient: ±10ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 2.49 kOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: 1676290-2-ND,A102096DKR,16762902,1676290-2,A102096CT,A102096TR
Base Product Number: RN73C2A

Buy Now Datasheet
Chip Resistor - Surface Mount - A102096CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102096CT-ND
Chip Resistor - Surface Mount A102096CT-ND
2.49 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

2.49 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102096DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102096DKR-ND
Chip Resistor - Surface Mount A102096DKR-ND
2.49 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

2.49 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102096TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102096TR-ND
Chip Resistor - Surface Mount A102096TR-ND
2.49 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

2.49 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, Thin Film, 2K49, 0.1%, 0.1W, 0805, Reel; Resistance Holsworthy Te Connectivity - 20R7915 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 2K49, 0.1%, 0.1W, 0805, Reel; Resistance Holsworthy Te Connectivity
20R7915
Res, Thin Film, 2K49, 0.1%, 0.1W, 0805, Reel; Resistance Holsworthy Te Connectivity 20R7915
RES, THIN FILM, 2K49, 0.1%, 0.1W, 0805, REEL; Resistance:2.49kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Qualification:- RoHS Compliant: Yes

RES, THIN FILM, 2K49, 0.1%, 0.1W, 0805, REEL; Resistance:2.49kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, 2K49, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity - 50AC4750 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K49, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
50AC4750
Res, 2K49, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity 50AC4750
RES, 2K49, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2.49kohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 2K49, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2.49kohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site
Res, 2K49, 0.1%, 0.1W, 0805, Thin Film; Resistance Holsworthy Te Connectivity - 46AK9415 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K49, 0.1%, 0.1W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
46AK9415
Res, 2K49, 0.1%, 0.1W, 0805, Thin Film; Resistance Holsworthy Te Connectivity 46AK9415
RES, 2K49, 0.1%, 0.1W, 0805, THIN FILM; Resistance:2.49kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, 2K49, 0.1%, 0.1W, 0805, THIN FILM; Resistance:2.49kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RN73C2A2K49BTDF - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RN73C2A2K49BTDF
Resistors - Chip Resistor - Surface Mount RN73C2A2K49BTDF
RES SMD 2.49KOHM 0.1% 1/10W 0805

RES SMD 2.49KOHM 0.1% 1/10W 0805

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-RN73C2A2K49BTDF RN73C2A2K49BTDF 976873-RN73C2A2K49BTDF A102096CT-ND 20R7915 50AC4750 46AK9415 RN73C2A2K49BTDF
Product Name SMD 0.1W 2490ohm 100V Resistor RESISTOR, 0805, 2K49 RL1KSeries:RN73; Resistance:2.49kR; Tolerance, resistance:+/-0.1%; Power rat... Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thin Film, 2K49, 0.1%, 0.1W, 0805, Reel; Resistance Holsworthy Te Connectivity Res, 2K49, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity Res, 2K49, 0.1%, 0.1W, 0805, Thin Film; Resistance Holsworthy Te Connectivity Resistors - Chip Resistor - Surface Mount
Resistance Range 2490 ohms 2490 ohms 2490 ohms 2490 ohms 2490 ohms 2490 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric] 0805 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Temperature Coefficient 10 ±ppm/°C 10 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.05 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details