RESISTORS 0805 2K43RESISTOR 0805 2K43; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:2.43KR; CASE STY...
2.43 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
RES SMD 2.43KOHM 0.1% 1/10W 0805
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | RN73C2A2K43BTG | RN73C2A2K43BTG-ND | RN73C2A2K43BTG |
| Product Name | RESISTORS 0805 2K43RESISTOR 0805 2K43; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:2.43KR; CASE STY... | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805 | 0805; 0805 | |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |