2.21 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
2.21 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
2.21 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Fixed Resistors; RN 0805 2K21 0.1% 10PPM 1KRL ( Holsworthy )
RES SMD 2.21KOHM 0.1% 1/10W 0805
Surface Mount Chip Resistor, Thin Film, RN73 Series, 2.21 kohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes
RES, 2K21, 0.1W, THIN FILM, 0805 ROHS COMPLIANT: YES
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | A103668DKR-ND | RN73C2A2K21BTDF | RN73C2A2K21BTDF | 20R7900 | 57AK3653 |
| Product Name | Chip Resistor - Surface Mount | Fixed Resistors; RN 0805 2K21 0.1% 10PPM 1KRL ( Holsworthy ) | Chip Resistor - Surface Mount | Surface Mount Chip Resistor, Thin Film, Rn73 Series, 2.21 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Holsworthy Te Connectivity | Res, 2K21, 0.1W, Thin Film, 0805 Rohs Compliant Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | General Use | ||||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | 0805 | Surface Mount Technology (SMT / SMD) | 0805 | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |