2.15 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
2.15 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
2.15 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Fixed Resistors; RN 0805 2K15 0.1% 10PPM 1KRL ( Holsworthy )
RES SMD 2.15KOHM 0.1% 1/10W 0805
Surface Mount Chip Resistor, Thin Film, RN73 Series, 2.15 kohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes
Surface Mount Thin Film Resistor, RN73 Series, 2.15 kohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | A103396DKR-ND | RN73C2A2K15BTDF | RN73C2A2K15BTDF | 34M8303 |
| Product Name | Chip Resistor - Surface Mount | Fixed Resistors; RN 0805 2K15 0.1% 10PPM 1KRL ( Holsworthy ) | Chip Resistor - Surface Mount | Surface Mount Chip Resistor, Thin Film, Rn73 Series, 2.15 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | 0805 | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |